onsemi TRANSISTORS - RF Transistors (BJT) - 2SC4160N 2SC4160N

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037158-2SC4160N Polarity: NPN Number of Pins: 3 Categories: RF Transistors(BJT) Alternative Parts (Cross-Reference): 2SC4160N2SC4160-N; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Collector Emitter Voltage (VCEO): 400 V
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037158-2SC4160N Polarity: NPN Number of Pins: 3 Categories: RF Transistors(BJT) Alternative Parts (Cross-Reference): 2SC4160N2SC4160-N; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Collector Emitter Voltage (VCEO): 400 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 2SC4160N - 1037158-2SC4160N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC4160N
1037158-2SC4160N
TRANSISTORS - RF Transistors (BJT) - 2SC4160N 1037158-2SC4160N
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037158-2SC4160N Polarity: NPN Number of Pins: 3 Categories: RF Transistors(BJT) Alternative Parts (Cross-Reference): 2SC4160N2SC4160-N; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Collector Emitter Voltage (VCEO): 400 V

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037158-2SC4160N
Polarity: NPN
Number of Pins: 3
Categories: RF Transistors(BJT)
Alternative Parts (Cross-Reference): 2SC4160N2SC4160-N;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Collector Emitter Voltage (VCEO): 400 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 1037158-2SC4160N
Product Name TRANSISTORS - RF Transistors (BJT) - 2SC4160N
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220656 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45V 0.1A Bipolar Transistor - 277-BC847SH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers