onsemi 400V 4A 2000mW Bipolar Transistor 2SC4160M

Description
Trans GP BJT NPN 400V 4A 2000mW 3-Pin(3+Tab) TO-220ML Product overview: 2SC4160M from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 4A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4160M can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 400V 4A 2000mW 3-Pin(3+Tab) TO-220ML Product overview: 2SC4160M from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 4A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4160M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 4A 2000mW Bipolar Transistor
276-2SC4160M
400V 4A 2000mW Bipolar Transistor 276-2SC4160M
Trans GP BJT NPN 400V 4A 2000mW 3-Pin(3+Tab) TO-220ML Product overview: 2SC4160M from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 4A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4160M can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 400V 4A 2000mW 3-Pin(3+Tab) TO-220ML Product overview: 2SC4160M from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 4A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4160M can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156276-2SC4160M - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156276-2SC4160M
Discrete Semiconductor Products 156276-2SC4160M
Manufacturer: ON Semiconductor Win Source Part Number: 156276-2SC4160M Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4160M Alternative Parts (Cross-Reference): 2SC4953; 2SC3570K-AZ; 2SC5172(TDK,Q); 2SC5172(Q,M); Introduction Date: October 25, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 156276-2SC4160M
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4160M
Alternative Parts (Cross-Reference): 2SC4953; 2SC3570K-AZ; 2SC5172(TDK,Q); 2SC5172(Q,M);
Introduction Date: October 25, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4160M 156276-2SC4160M
Product Name 400V 4A 2000mW Bipolar Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistors - 2PD601ASL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
5 suppliers
0.05A Bipolar Transistor - 283-CA3046 - ERSAELECTRONICS PTE. LTD.
View Details
3 suppliers
0.25W Bipolar Transistor - 293-BCR135SH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100000 milliamps
View Details
7 suppliers
Bipolar Transistors - 2548672 - RS Components, Ltd.
Specs
Package Type PowerDI5060-8/SWP
View Details