onsemi 100V 2A DPAK Bipolar Transistor 2SC4135T-TL-E

Description
Bipolar Transistor, (-)100V, (-)2A, Low VCE(sat), (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SC4135T-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4135T-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bipolar Transistor, (-)100V, (-)2A, Low VCE(sat), (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SC4135T-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4135T-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 2A DPAK Bipolar Transistor
276-2SC4135T-TL-E
100V 2A DPAK Bipolar Transistor 276-2SC4135T-TL-E
Bipolar Transistor, (-)100V, (-)2A, Low VCE(sat), (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SC4135T-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4135T-TL-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, (-)100V, (-)2A, Low VCE(sat), (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SC4135T-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4135T-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Single Bipolar Transistors - 488-2SC4135T-TL-ETR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-2SC4135T-TL-ETR-ND
Single Bipolar Transistors 488-2SC4135T-TL-ETR-ND
Bipolar (BJT) Transistor NPN 100V 2A 120MHz 1W Surface Mount TP-FA

Bipolar (BJT) Transistor NPN 100V 2A 120MHz 1W Surface Mount TP-FA

Buy Now Datasheet
Single Bipolar Transistors - 488-2SC4135T-TL-EDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-2SC4135T-TL-EDKR-ND
Single Bipolar Transistors 488-2SC4135T-TL-EDKR-ND
TRANS NPN 100V 2A TP-FA

TRANS NPN 100V 2A TP-FA

Buy Now Datasheet
Single Bipolar Transistors - 488-2SC4135T-TL-ECT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-2SC4135T-TL-ECT-ND
Single Bipolar Transistors 488-2SC4135T-TL-ECT-ND
TRANS NPN 100V 2A TP-FA

TRANS NPN 100V 2A TP-FA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1037133-2SC4135T-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1037133-2SC4135T-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1037133-2SC4135T-TL-E
Win Source Part Number: 1037133-2SC4135T-TL- E Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Standard Package: 700 Mounting: SMD (SMT) Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 100 V Current - Collector (Ic) (Max): 2 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 400mV @ 100mA, 1A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 100mA, 5V Frequency - Transition: 120MHz Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TP-FA Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): 2SC4135S-TL-E; 2SD1733TLR; KSH112GTM; ZXTN04120HKTC; 2SD1816T-TL-H; 2SD1733TLP; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: ONSONS2SC4135T-TL-E, 2156-2SC4135T-TL-E Base Product Number: 2SC4135

Win Source Part Number: 1037133-2SC4135T-TL-E
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel (TR)
Standard Package: 700
Mounting: SMD (SMT)
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 400mV @ 100mA, 1A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 100mA, 5V
Frequency - Transition: 120MHz
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TP-FA
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): 2SC4135S-TL-E; 2SD1733TLR; KSH112GTM; ZXTN04120HKTC; 2SD1816T-TL-H; 2SD1733TLP;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: onsemi
Other Names: ONSONS2SC4135T-TL-E,2156-2SC4135T-TL-E
Base Product Number: 2SC4135

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4135T-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4135T-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4135T-TL-E
TRANS NPN 100V 2A TPFA

TRANS NPN 100V 2A TPFA

Supplier's Site
Transistor, Npn, 100V, 2A, 15W, To-252; Transistor Polarity Onsemi - 07W7663 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 100V, 2A, 15W, To-252; Transistor Polarity Onsemi
07W7663
Transistor, Npn, 100V, 2A, 15W, To-252; Transistor Polarity Onsemi 07W7663
TRANSISTOR, NPN, 100V, 2A, 15W, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:2A; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

TRANSISTOR, NPN, 100V, 2A, 15W, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:2A; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SC4135T-TL-E
Bipolar Transistors - BJT 2SC4135T-TL-E
Bipolar Transistors - BJT BIP NPN 2A 100V

Bipolar Transistors - BJT BIP NPN 2A 100V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SC4135T-TL-E 488-2SC4135T-TL-ETR-ND 1037133-2SC4135T-TL-E 2SC4135T-TL-E 07W7663 2SC4135T-TL-E
Product Name 100V 2A DPAK Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Npn, 100V, 2A, 15W, To-252; Transistor Polarity Onsemi Bipolar Transistors - BJT
Polarity NPN NPN NPN
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3 TO-3
IC(max) 2000 milliamps 2000 milliamps
Power Gain 200 dB
Operating Frequency 120 MHz
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A NPN medium power transistor - BC68-25PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
Bipolar Transistors - 1660392 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details