onsemi 100V 2A DPAK Bipolar Transistor 2SC4135S-TL-E

Description
Bipolar Transistor, (-)100V, (-)2A, Low VCE(sat), (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SC4135S-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4135S-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bipolar Transistor, (-)100V, (-)2A, Low VCE(sat), (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SC4135S-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4135S-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 2A DPAK Bipolar Transistor
276-2SC4135S-TL-E
100V 2A DPAK Bipolar Transistor 276-2SC4135S-TL-E
Bipolar Transistor, (-)100V, (-)2A, Low VCE(sat), (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SC4135S-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4135S-TL-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, (-)100V, (-)2A, Low VCE(sat), (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SC4135S-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4135S-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Single Bipolar Transistors - 2SC4135S-TL-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC4135S-TL-EOSCT-ND
Single Bipolar Transistors 2SC4135S-TL-EOSCT-ND
Bipolar (BJT) Transistor NPN 100V 2A 120MHz 1W Surface Mount TP-FA

Bipolar (BJT) Transistor NPN 100V 2A 120MHz 1W Surface Mount TP-FA

Buy Now Datasheet
Single Bipolar Transistors - 2SC4135S-TL-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC4135S-TL-EOSTR-ND
Single Bipolar Transistors 2SC4135S-TL-EOSTR-ND
Bipolar (BJT) Transistor NPN 100V 2A 120MHz 1W Surface Mount TP-FA

Bipolar (BJT) Transistor NPN 100V 2A 120MHz 1W Surface Mount TP-FA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1037132-2SC4135S-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1037132-2SC4135S-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1037132-2SC4135S-TL-E
Win Source Part Number: 1037132-2SC4135S-TL- E Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 700 Mounting: SMD (SMT) Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 100 V Current - Collector (Ic) (Max): 2 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 400mV @ 100mA, 1A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 140 @ 100mA, 5V Frequency - Transition: 120MHz Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TP-FA Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): 2SC4135T-TL-E; 2SD1816T-TL-H; 2SD1816S-TL-H; ZXTN04120HKTC; 2SD1733TLR; 2SD1733TLP; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: 2SC4135S-TL-E-ND,2SC 4135S-TL-EOSCT,ONSON S2SC4135S-TL-E,2SC41 35S-TL-EOSDKR,2156-2 SC4135S-TL-E,2SC4135 S-TL-EOSTR Base Product Number: 2SC4135

Win Source Part Number: 1037132-2SC4135S-TL-E
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 700
Mounting: SMD (SMT)
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 400mV @ 100mA, 1A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 140 @ 100mA, 5V
Frequency - Transition: 120MHz
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TP-FA
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): 2SC4135T-TL-E; 2SD1816T-TL-H; 2SD1816S-TL-H; ZXTN04120HKTC; 2SD1733TLR; 2SD1733TLP;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: onsemi
Other Names: 2SC4135S-TL-E-ND,2SC4135S-TL-EOSCT,ONSONS2SC4135S-TL-E,2SC4135S-TL-EOSDKR,2156-2SC4135S-TL-E,2SC4135S-TL-EOSTR
Base Product Number: 2SC4135

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SC4135S-TL-E
Bipolar Transistors - BJT 2SC4135S-TL-E
Bipolar Transistors - BJT BIP NPN 2A 100V

Bipolar Transistors - BJT BIP NPN 2A 100V

Buy Now Datasheet
Transistor, Npn, 100V, 2A, 15W, To-252; Transistor Polarity Onsemi - 07W7661 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 100V, 2A, 15W, To-252; Transistor Polarity Onsemi
07W7661
Transistor, Npn, 100V, 2A, 15W, To-252; Transistor Polarity Onsemi 07W7661
TRANSISTOR, NPN, 100V, 2A, 15W, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:2A; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

TRANSISTOR, NPN, 100V, 2A, 15W, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:2A; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4135S-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4135S-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4135S-TL-E
TRANS NPN 100V 2A TPFA

TRANS NPN 100V 2A TPFA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SC4135S-TL-E 2SC4135S-TL-EOSCT-ND 1037132-2SC4135S-TL-E 2SC4135S-TL-E 07W7661 2SC4135S-TL-E
Product Name 100V 2A DPAK Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - BJT Transistor, Npn, 100V, 2A, 15W, To-252; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3 TO-3
IC(max) 2000 milliamps 2000 milliamps
Power Gain 140 dB
Operating Frequency 120 MHz
Unlock Full Specs
to access all available technical data