Bipolar (BJT) Transistor NPN 100V 2A 120MHz 1W Through Hole TP
Bipolar Transistor, (-)100V, (-)2A, Low VCE(sat), (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 500-BLKBG Product overview: 2SC4135S-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4135S-E can be used for catalog matching and distributor lookup.
TRANSISTOR, NPN, 100V, 2A, 15W, TO-251; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:2A; Power Dissipation:15W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
Bipolar Transistors - BJT BIP NPN 2A 100V
TRANS NPN 100V 2A TP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC4135S-E-ND | 276-2SC4135S-E | 07W7660 | 2SC4135S-E | 2SC4135S-E |
| Product Name | Single Bipolar Transistors | 100V 2A DPAK Bipolar Transistor | Transistor, Npn, 100V, 2A, 15W, To-251; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |||
| Package Type | TO-251-3 Short Leads, IPAK, TO-251AA | TO-3 | |||
| Transistor Type | Transistor, Npn, 100V, 2A, 15W, To-251; Transistor Polarity Onsemi |