onsemi 100V 1A DPAK Bipolar Transistor 2SC4134T-TL-E

Description
Bipolar Transistor, 100V, 1A, Low VCE(sat), NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SC4134T-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4134T-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bipolar Transistor, 100V, 1A, Low VCE(sat), NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SC4134T-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4134T-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 1A DPAK Bipolar Transistor
276-2SC4134T-TL-E
100V 1A DPAK Bipolar Transistor 276-2SC4134T-TL-E
Bipolar Transistor, 100V, 1A, Low VCE(sat), NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SC4134T-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4134T-TL-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, 100V, 1A, Low VCE(sat), NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SC4134T-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4134T-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1037207-2SC4134T-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1037207-2SC4134T-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1037207-2SC4134T-TL-E
Win Source Part Number: 1037207-2SC4134T-TL- E Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Standard Package: 700 Mounting: SMD (SMT) Power - Max: 800 mW Voltage - Collector Emitter Breakdown (Max): 100 V Current - Collector (Ic) (Max): 1 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 400mV @ 40mA, 400mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 100mA, 5V Frequency - Transition: 120MHz Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TP-FA Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): 2SC4134S-TL-E; KSH29CTF; NSS1C301ET4G; ZXT1053AKTC; MJD31C-13; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Base Product Number: 2SC4134

Win Source Part Number: 1037207-2SC4134T-TL-E
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel (TR)
Standard Package: 700
Mounting: SMD (SMT)
Power - Max: 800 mW
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 400mV @ 40mA, 400mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 100mA, 5V
Frequency - Transition: 120MHz
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TP-FA
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): 2SC4134S-TL-E; KSH29CTF; NSS1C301ET4G; ZXT1053AKTC; MJD31C-13;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Base Product Number: 2SC4134

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SC4134T-TL-E
Bipolar Transistors - BJT 2SC4134T-TL-E
Bipolar Transistors - BJT BIP NPN 1A 100V

Bipolar Transistors - BJT BIP NPN 1A 100V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4134T-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4134T-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4134T-TL-E
TRANS NPN 100V 1A TP-FA

TRANS NPN 100V 1A TP-FA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4134T-TL-E 1037207-2SC4134T-TL-E 2SC4134T-TL-E 2SC4134T-TL-E
Product Name 100V 1A DPAK Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3
IC(max) 1000 milliamps 1000 milliamps
Power Gain 200 dB
Operating Frequency 120 MHz
Unlock Full Specs
to access all available technical data