onsemi Single Bipolar Transistors 2SC4134S-TL-E

Description
Bipolar (BJT) Transistor NPN 100V 1A 120MHz 800mW Surface Mount TP-FA
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 100V 1A 120MHz 800mW Surface Mount TP-FA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC4134S-TL-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC4134S-TL-EOSTR-ND
Single Bipolar Transistors 2SC4134S-TL-EOSTR-ND
Bipolar (BJT) Transistor NPN 100V 1A 120MHz 800mW Surface Mount TP-FA

Bipolar (BJT) Transistor NPN 100V 1A 120MHz 800mW Surface Mount TP-FA

Buy Now Datasheet
Single Bipolar Transistors - 2SC4134S-TL-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC4134S-TL-EOSCT-ND
Single Bipolar Transistors 2SC4134S-TL-EOSCT-ND
Bipolar (BJT) Transistor NPN 100V 1A 120MHz 800mW Surface Mount TP-FA

Bipolar (BJT) Transistor NPN 100V 1A 120MHz 800mW Surface Mount TP-FA

Buy Now Datasheet
Singapore, Singapore
100V 1A DPAK Bipolar Transistor
276-2SC4134S-TL-E
100V 1A DPAK Bipolar Transistor 276-2SC4134S-TL-E
Bipolar Transistor, 100V, 1A, Low VCE(sat), NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SC4134S-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4134S-TL-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, 100V, 1A, Low VCE(sat), NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SC4134S-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4134S-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC4134S-TL-E - 075490-2SC4134S-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC4134S-TL-E
075490-2SC4134S-TL-E
TRANSISTORS - Transistors (BJT) - Single - 2SC4134S-TL-E 075490-2SC4134S-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 075490-2SC4134S-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 2-TP-FA Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 400mV @ 40mA, 400mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 140 @ 100mA, 5V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 075490-2SC4134S-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 2-TP-FA
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 400mV @ 40mA, 400mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 140 @ 100mA, 5V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - 2SC4134S-TL-E - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 1A I(C), 1-Element, NPN

Small Signal Bipolar Transistor, 1A I(C), 1-Element, NPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SC4134S-TL-E
Bipolar Transistors - BJT 2SC4134S-TL-E
Bipolar Transistors - BJT BIP NPN 1A 100V

Bipolar Transistors - BJT BIP NPN 1A 100V

Buy Now Datasheet
Bipolar Transistor, 100V, 1A, Low VCE(sat), NPN Single TP/TP-FA - 598-2SC4134S-TL-E - Utmel Electronic Limited
Hong Kong, China
Bipolar Transistor, 100V, 1A, Low VCE(sat), NPN Single TP/TP-FA
598-2SC4134S-TL-E
Bipolar Transistor, 100V, 1A, Low VCE(sat), NPN Single TP/TP-FA 598-2SC4134S-TL-E
Bipolar Transistor, 100V, 1A, Low VCE(sat), NPN Single TP/TP-FA

Bipolar Transistor, 100V, 1A, Low VCE(sat), NPN Single TP/TP-FA

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4134S-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4134S-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4134S-TL-E
TRANS NPN 100V 1A TPFA

TRANS NPN 100V 1A TPFA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SC4134S-TL-EOSTR-ND 276-2SC4134S-TL-E 075490-2SC4134S-TL-E 2SC4134S-TL-E 2SC4134S-TL-E 598-2SC4134S-TL-E 2SC4134S-TL-E
Product Name Single Bipolar Transistors 100V 1A DPAK Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC4134S-TL-E Bipolar Transistors - BJT Bipolar Transistor, 100V, 1A, Low VCE(sat), NPN Single TP/TP-FA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN NPN; NPN
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; 2-TP-FA DPAK TP-FA
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT)
IC(max) 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC818K16WH6327XTSA1 - 097264-BC818K16WH6327XTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT323-3
View Details
4 suppliers
Bipolar Transistors - 1219447 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
45 V, 100 mA NPN/NPN general-purpose transistor - BC847DS,115 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
View Details
7 suppliers