Bipolar (BJT) Transistor NPN 100V 1A 120MHz 800mW Through Hole TP
TRANS NPN 100V 1A TP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SC4134S-E-ND | 2SC4134S-E |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |