onsemi 12A 400V Bipolar Transistor 2SC4108M

Description
12A, 400V, NPN, Si, POWER TRANSISTOR, TO-218, TO-3PB, 3 PIN Product overview: 2SC4108M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 12A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4108M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12A, 400V, NPN, Si, POWER TRANSISTOR, TO-218, TO-3PB, 3 PIN Product overview: 2SC4108M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 12A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4108M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12A 400V Bipolar Transistor
276-2SC4108M
12A 400V Bipolar Transistor 276-2SC4108M
12A, 400V, NPN, Si, POWER TRANSISTOR, TO-218, TO-3PB, 3 PIN Product overview: 2SC4108M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 12A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4108M can be used for catalog matching and distributor lookup.

12A, 400V, NPN, Si, POWER TRANSISTOR, TO-218, TO-3PB, 3 PIN Product overview: 2SC4108M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 12A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4108M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 156217-2SC4108M - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156217-2SC4108M
Discrete Semiconductor Products 156217-2SC4108M
Manufacturer: ON Semiconductor Win Source Part Number: 156217-2SC4108M Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4108M Alternative Parts (Cross-Reference): BUV47FI; 2SC2625; BUV47; TIPL765-S; Introduction Date: July 21, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 156217-2SC4108M
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4108M
Alternative Parts (Cross-Reference): BUV47FI; 2SC2625; BUV47; TIPL765-S;
Introduction Date: July 21, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4108M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4108M
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4108M
NPN SILICON TRANSISTOR

NPN SILICON TRANSISTOR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4108M 156217-2SC4108M 2SC4108M
Product Name 12A 400V Bipolar Transistor Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data