onsemi 400V 7A 1750mW Bipolar Transistor 2SC4106

Description
Trans GP BJT NPN 400V 7A 1750mW 3-Pin(3+Tab) TO-220AB Product overview: 2SC4106 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 7A, 1750mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 7A, 1750mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4106 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 400V 7A 1750mW 3-Pin(3+Tab) TO-220AB Product overview: 2SC4106 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 7A, 1750mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 7A, 1750mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4106 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 7A 1750mW Bipolar Transistor
276-2SC4106
400V 7A 1750mW Bipolar Transistor 276-2SC4106
Trans GP BJT NPN 400V 7A 1750mW 3-Pin(3+Tab) TO-220AB Product overview: 2SC4106 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 7A, 1750mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 7A, 1750mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4106 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 400V 7A 1750mW 3-Pin(3+Tab) TO-220AB Product overview: 2SC4106 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 7A, 1750mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 7A, 1750mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4106 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156214-2SC4106 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156214-2SC4106
Discrete Semiconductor Products 156214-2SC4106
Manufacturer: ON Semiconductor Win Source Part Number: 156214-2SC4106 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4106 Alternative Parts (Cross-Reference): MJE13007; TS13007BCZMJE13007-B P-HF; TS13007BCZ C0; Introduction Date: July 21, 2004 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 156214-2SC4106
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4106
Alternative Parts (Cross-Reference): MJE13007; TS13007BCZMJE13007-BP-HF; TS13007BCZ C0;
Introduction Date: July 21, 2004
ECCN: EAR99
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4106 156214-2SC4106
Product Name 400V 7A 1750mW Bipolar Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC557A - 912914-BC557A - Win Source Electronics
Specs
Polarity PNP
Package Type TO-92; SOT3; TO-92
TJ -55 to 150 C (-67 to 302 F)
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25HR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Bipolar Transistors - 295501 - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-line
Number of units in IC 1
View Details
0.25W Bipolar Transistor - 293-BCR148SE6327BTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 50 volts
View Details
4 suppliers