onsemi Single Bipolar Transistors 2SC4081RT1

Description
Bipolar (BJT) Transistor NPN 50V 100mA 200mW Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 50V 100mA 200mW Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC4081RT1OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC4081RT1OS-ND
Single Bipolar Transistors 2SC4081RT1OS-ND
Bipolar (BJT) Transistor NPN 50V 100mA 200mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 50V 100mA 200mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-2SC4081RT1
Bipolar Transistor 276-2SC4081RT1
General Purpose Amplifier Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: 2SC4081RT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4081RT1 can be used for catalog matching and distributor lookup.

General Purpose Amplifier Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: 2SC4081RT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4081RT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC4081RT1 - 108904-2SC4081RT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC4081RT1
108904-2SC4081RT1
TRANSISTORS - Transistors (BJT) - Single - 2SC4081RT1 108904-2SC4081RT1
Manufacturer: ON Semiconductor Win Source Part Number: 108904-2SC4081RT1 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 500mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 180 @ 2mA, 6V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 108904-2SC4081RT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 180 @ 2mA, 6V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Bipolar RF Transistors Transistors
Product Number 2SC4081RT1OS-ND 276-2SC4081RT1 108904-2SC4081RT1
Product Name Single Bipolar Transistors Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC4081RT1
Polarity NPN NPN NPN; NPN
Package Type SOT323; SC-70, SOT-323 SOT3; SC-70-3 (SOT323)
IC(max) 100 milliamps
VCEO 50 volts
Unlock Full Specs
to access all available technical data