onsemi Discrete Semiconductor Products 2SC4075D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 156156-2SC4075D Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4075D Introduction Date: July 14, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 156156-2SC4075D Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4075D Introduction Date: July 14, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 156156-2SC4075D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156156-2SC4075D
Discrete Semiconductor Products 156156-2SC4075D
Manufacturer: ON Semiconductor Win Source Part Number: 156156-2SC4075D Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4075D Introduction Date: July 14, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 156156-2SC4075D
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4075D
Introduction Date: July 14, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 156156-2SC4075D
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220624 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
IGBTs - 2156608 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; TO-247
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers