Bipolar NPN Transistor, 0.1A 50V BIAS R
Win Source Part Number: 1160100-2SC4047-TB-E
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: ONSONS2SC4047-TB-E,2
RoHS Status: Not applicable
TRANS PREBIAS NPN 50V 0.1A
| Rochester Electronics | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC4047-TB-E | 1160100-2SC4047-TB-E | 2SC4047-TB-E |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN |