onsemi Single Bipolar Transistors 2SC4027T-TL-E

Description
Bipolar (BJT) Transistor NPN 160V 1.5A 120MHz 1W Surface Mount TP-FA
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 160V 1.5A 120MHz 1W Surface Mount TP-FA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC4027T-TL-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC4027T-TL-EOSTR-ND
Single Bipolar Transistors 2SC4027T-TL-EOSTR-ND
Bipolar (BJT) Transistor NPN 160V 1.5A 120MHz 1W Surface Mount TP-FA

Bipolar (BJT) Transistor NPN 160V 1.5A 120MHz 1W Surface Mount TP-FA

Buy Now Datasheet
Single Bipolar Transistors - 2SC4027T-TL-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC4027T-TL-EOSCT-ND
Single Bipolar Transistors 2SC4027T-TL-EOSCT-ND
Bipolar (BJT) Transistor NPN 160V 1.5A 120MHz 1W Surface Mount TP-FA

Bipolar (BJT) Transistor NPN 160V 1.5A 120MHz 1W Surface Mount TP-FA

Buy Now Datasheet
Single Bipolar Transistors - 2SC4027T-TL-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC4027T-TL-EOSDKR-ND
Single Bipolar Transistors 2SC4027T-TL-EOSDKR-ND
Bipolar (BJT) Transistor NPN 160V 1.5A 120MHz 1W Surface Mount TP-FA

Bipolar (BJT) Transistor NPN 160V 1.5A 120MHz 1W Surface Mount TP-FA

Buy Now Datasheet
Singapore, Singapore
160V 1.5A DPAK Bipolar Transistor
276-2SC4027T-TL-E
160V 1.5A DPAK Bipolar Transistor 276-2SC4027T-TL-E
Bipolar Transistor, (-)160V, (-)1.5A, Low VCE(sat) (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SC4027T-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.5A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.5A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4027T-TL-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, (-)160V, (-)1.5A, Low VCE(sat) (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SC4027T-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.5A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.5A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4027T-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC4027T-TL-E - 123613-2SC4027T-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC4027T-TL-E
123613-2SC4027T-TL-E
TRANSISTORS - Transistors (BJT) - Single - 2SC4027T-TL-E 123613-2SC4027T-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 123613-2SC4027T-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 2-TP-FA Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 160V Max Vce (sat): 450mV @ 50mA, 500mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 123613-2SC4027T-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 2-TP-FA
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 450mV @ 50mA, 500mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor, Npn, 160V, 1.5A, Sc-63; Transistor Polarity Onsemi - 50AC7734 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 160V, 1.5A, Sc-63; Transistor Polarity Onsemi
50AC7734
Transistor, Npn, 160V, 1.5A, Sc-63; Transistor Polarity Onsemi 50AC7734
TRANSISTOR, NPN, 160V, 1.5A, SC-63; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:160V; Transition Frequency ft:120MHz; Power Dissipation Pd:15W; DC Collector Current:1.5A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 160V, 1.5A, SC-63; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:160V; Transition Frequency ft:120MHz; Power Dissipation Pd:15W; DC Collector Current:1.5A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4027T-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4027T-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4027T-TL-E
TRANS NPN 160V 1.5A TP-FA

TRANS NPN 160V 1.5A TP-FA

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SC4027T-TL-E
Bipolar Transistors - BJT 2SC4027T-TL-E
Bipolar Transistors - BJT BIP NPN 1.5A 160V

Bipolar Transistors - BJT BIP NPN 1.5A 160V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SC4027T-TL-EOSTR-ND 276-2SC4027T-TL-E 123613-2SC4027T-TL-E 50AC7734 2SC4027T-TL-E 2SC4027T-TL-E
Product Name Single Bipolar Transistors 160V 1.5A DPAK Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC4027T-TL-E Transistor, Npn, 160V, 1.5A, Sc-63; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN NPN; NPN NPN
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; 2-TP-FA TO-3
IC(max) 1500 milliamps 1500 milliamps
VCEO 160 volts 160 volts
VCBO 180 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1460568 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single Bipolar Transistors - BC807-25W/ZLX-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers