Bipolar Transistor, (-)160V, (-)1.5A, Low VCE(sat) (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SC4027S-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.5A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.5A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4027S-TL-H can be used for catalog matching and distributor lookup.
TRANS NPN 160V 1.5A TP-FA
Bipolar (BJT) Transistor NPN 160V 1.5A 120MHz 1W Surface Mount TP-FA
TRANS NPN 160V 1.5A TP-FA
TRANS NPN 160V 1.5A TP-FA
TRANSISTOR, NPN, 160V, 1.5A, 15W, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage Max:160V; Continuous Collector Current:1.5A; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
Bipolar Transistors - BJT BIP NPN 1.5A 160V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-2SC4027S-TL-H | 488-2SC4027S-TL-HCT-ND | 2SC4027S-TL-H | 07W7652 | 2SC4027S-TL-H |
| Product Name | 160V 1.5A DPAK Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 160V, 1.5A, 15W, To-252; Transistor Polarity Onsemi | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |