Bipolar (BJT) Transistor NPN 160V 1.5A 120MHz 1W Through Hole TP
Manufacturer: ON Semiconductor
Win Source Part Number: 038908-2SC4027S-E
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TP
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 450mV @ 50mA, 500mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Bipolar Transistor, (-)160V, (-)1.5A, Low VCE(sat) (PNP)NPN Single TP/TP-FA, IPAK / TP, 500-BLKBG Product overview: 2SC4027S-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4027S-E can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT BIP NPN 1.5A 160V
TRANS NPN 160V 1.5A TP
TRANSISTOR, NPN, 160V, 1.5A, 15W, TO-251; Transistor Polarity:NPN; Collector Emitter Voltage Max:160V; Continuous Collector Current:1.5A; Power Dissipation:15W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
TRANS NPN 160V 1.5A TP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2SC4027S-E-ND | 038908-2SC4027S-E | 276-2SC4027S-E | 2SC4027S-E | 2SC4027S-E | 65T2484 | 2SC4027S-E |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SC4027S-E | 160V 1.5A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 160V, 1.5A, 15W, To-251; Transistor Polarity Onsemi | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-251-3 Short Leads, IPAK, TO-251AA | SOT3; TP | TO-3 | TO-251-3 Short Leads, IPak, TO-251AA | |||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||||
| VCEO | 160 volts | 160 volts | 160 volts | ||||
| VCBO | 180 volts |