onsemi 400V 0.2A 1000mW Bipolar Transistor 2SC4003E

Description
Trans GP BJT NPN 400V 0.2A 1000mW 3-Pin(3+Tab) TP Product overview: 2SC4003E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.2A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.2A, 1000mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4003E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 400V 0.2A 1000mW 3-Pin(3+Tab) TP Product overview: 2SC4003E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.2A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.2A, 1000mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4003E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 0.2A 1000mW Bipolar Transistor
283-2SC4003E
400V 0.2A 1000mW Bipolar Transistor 283-2SC4003E
Trans GP BJT NPN 400V 0.2A 1000mW 3-Pin(3+Tab) TP Product overview: 2SC4003E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.2A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.2A, 1000mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4003E can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 400V 0.2A 1000mW 3-Pin(3+Tab) TP Product overview: 2SC4003E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.2A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.2A, 1000mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4003E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156124-2SC4003E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156124-2SC4003E
Discrete Semiconductor Products 156124-2SC4003E
Manufacturer: ON Semiconductor Win Source Part Number: 156124-2SC4003E Category: Discrete Semiconductor Products Family: RF Transistors(BJT) Family Name: 2SC4003 Introduction Date: March 25, 2005 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 156124-2SC4003E
Category: Discrete Semiconductor Products
Family: RF Transistors(BJT)
Family Name: 2SC4003
Introduction Date: March 25, 2005
ECCN: EAR99
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-2SC4003E 156124-2SC4003E
Product Name 400V 0.2A 1000mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data