onsemi Discrete Semiconductor Products 2SC4003

Description
Manufacturer: ON Semiconductor Win Source Part Number: 156123-2SC4003 Category: Discrete Semiconductor Products Family: RF Transistors(BJT) Family Name: 2SC4003 Introduction Date: March 25, 2005 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 156123-2SC4003 Category: Discrete Semiconductor Products Family: RF Transistors(BJT) Family Name: 2SC4003 Introduction Date: March 25, 2005 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 156123-2SC4003 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156123-2SC4003
Discrete Semiconductor Products 156123-2SC4003
Manufacturer: ON Semiconductor Win Source Part Number: 156123-2SC4003 Category: Discrete Semiconductor Products Family: RF Transistors(BJT) Family Name: 2SC4003 Introduction Date: March 25, 2005 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 156123-2SC4003
Category: Discrete Semiconductor Products
Family: RF Transistors(BJT)
Family Name: 2SC4003
Introduction Date: March 25, 2005
ECCN: EAR99
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
400V 0.2A 1000mW Bipolar Transistor
283-2SC4003
400V 0.2A 1000mW Bipolar Transistor 283-2SC4003
Trans GP BJT NPN 400V 0.2A 1000mW 3-Pin(3+Tab) TP Product overview: 2SC4003 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.2A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.2A, 1000mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4003 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 400V 0.2A 1000mW 3-Pin(3+Tab) TP Product overview: 2SC4003 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.2A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.2A, 1000mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4003 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 156123-2SC4003 283-2SC4003
Product Name Discrete Semiconductor Products 400V 0.2A 1000mW Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data