NPN silicon transistor for high-voltage driver applications, packaged in a 3-pin case with dimensions of 6.0 mm length, 5.0 mm width, and 4.0 mm height, featuring a collector-to-base voltage rating of 400 V, collector-to-emitter
Small Signal Bipolar Transistor
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2SC4002E |
| Package Type | TO-92; TO-92-3 |