onsemi Discrete Semiconductor Products 2SC4002E-AA

Description
NPN Triple Diffused Planar Silicon Transistor For High-Voltage Driver Applications
Request a Quote Datasheet
Description
NPN Triple Diffused Planar Silicon Transistor For High-Voltage Driver Applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SC4002E-AA - Rochester Electronics
Newburyport, MA, United States
NPN Triple Diffused Planar Silicon Transistor For High-Voltage Driver Applications

NPN Triple Diffused Planar Silicon Transistor For High-Voltage Driver Applications

Supplier's Site Datasheet
Discrete Semiconductor Products - 156122-2SC4002E-AA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156122-2SC4002E-AA
Discrete Semiconductor Products 156122-2SC4002E-AA
Manufacturer: ON Semiconductor Win Source Part Number: 156122-2SC4002E-AA Category: Discrete Semiconductor Products Family: RF Transistors(BJT) Family Name: 2SC4002E-AA Alternative Parts (Cross-Reference): MJE13001-AP; MJE13001-AP-HF; MJE13001L-D-T92-B; MJE13001G-D-T92-B; Introduction Date: March 25, 2005 ECCN: EAR99 Country of Origin: China Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 156122-2SC4002E-AA
Category: Discrete Semiconductor Products
Family: RF Transistors(BJT)
Family Name: 2SC4002E-AA
Alternative Parts (Cross-Reference): MJE13001-AP; MJE13001-AP-HF; MJE13001L-D-T92-B; MJE13001G-D-T92-B;
Introduction Date: March 25, 2005
ECCN: EAR99
Country of Origin: China
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Bipolar Transistor
276-2SC4002E-AA
Bipolar Transistor 276-2SC4002E-AA
NPN SILICON TRANSISTOR Product overview: 2SC4002E-AA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4002E-AA can be used for catalog matching and distributor lookup.

NPN SILICON TRANSISTOR Product overview: 2SC4002E-AA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4002E-AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SC4002E-AA 156122-2SC4002E-AA 276-2SC4002E-AA
Product Name Discrete Semiconductor Products Bipolar Transistor
Polarity NPN
Package Type SIP3 SOT3 Bulk
Packing Method Ammo Pack Bulk
IC(max) 200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-25-QVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
2 suppliers
45V 1A Bipolar Transistor - 276-BCP5416H6433XTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
4 suppliers
Bipolar Transistors - 1219949 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details