onsemi 120V 0.2A 1300mW Bipolar Transistor 2SC3953

Description
Trans GP BJT NPN 120V 0.2A 1300mW 3-Pin TO-126ML Product overview: 2SC3953 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.2A, 1300mW. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.2A, 1300mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3953 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 120V 0.2A 1300mW 3-Pin TO-126ML Product overview: 2SC3953 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.2A, 1300mW. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.2A, 1300mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3953 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120V 0.2A 1300mW Bipolar Transistor
283-2SC3953
120V 0.2A 1300mW Bipolar Transistor 283-2SC3953
Trans GP BJT NPN 120V 0.2A 1300mW 3-Pin TO-126ML Product overview: 2SC3953 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.2A, 1300mW. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.2A, 1300mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3953 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 120V 0.2A 1300mW 3-Pin TO-126ML Product overview: 2SC3953 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.2A, 1300mW. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.2A, 1300mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3953 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156116-2SC3953 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156116-2SC3953
Discrete Semiconductor Products 156116-2SC3953
Manufacturer: ON Semiconductor Win Source Part Number: 156116-2SC3953 Category: Discrete Semiconductor Products Family: RF Transistors(BJT) Family Name: 2SC3953 Introduction Date: February 22, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 156116-2SC3953
Category: Discrete Semiconductor Products
Family: RF Transistors(BJT)
Family Name: 2SC3953
Introduction Date: February 22, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-2SC3953 156116-2SC3953
Product Name 120V 0.2A 1300mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data