Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037112-2SC3913-TB-E
Polarity: NPN
Number of Pins: 3
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Collector Emitter Voltage (VCEO): 50 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1037112-2SC3913-TB-E |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2SC3913-TB-E |