onsemi TRANSISTORS - Transistors (BJT) - Single - 2SC3771 2SC3771

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 13754-2SC3771 Family Name: 2SC3771 Introduction Date: July 07, 2004 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 13754-2SC3771 Family Name: 2SC3771 Introduction Date: July 07, 2004 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC3771 - 13754-2SC3771 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC3771
13754-2SC3771
TRANSISTORS - Transistors (BJT) - Single - 2SC3771 13754-2SC3771
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 13754-2SC3771 Family Name: 2SC3771 Introduction Date: July 07, 2004 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 13754-2SC3771
Family Name: 2SC3771
Introduction Date: July 07, 2004
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 13754-2SC3771
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC3771
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers