onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SC3746R

Description
Win Source Part Number: 1050828-2SC3746R Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 2SC3746R2SC3746-R; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: 2156-2SC3746R,ONSSNY 2SC3746R
Request a Quote Datasheet
Description
Win Source Part Number: 1050828-2SC3746R Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 2SC3746R2SC3746-R; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: 2156-2SC3746R,ONSSNY 2SC3746R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1050828-2SC3746R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1050828-2SC3746R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1050828-2SC3746R
Win Source Part Number: 1050828-2SC3746R Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 2SC3746R2SC3746-R; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: 2156-2SC3746R,ONSSNY 2SC3746R

Win Source Part Number: 1050828-2SC3746R
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 2SC3746R2SC3746-R;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: onsemi
Other Names: 2156-2SC3746R,ONSSNY2SC3746R

Buy Now Datasheet
Single Bipolar Transistors - 2SC3746R - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SC3746R
Single Bipolar Transistors 2SC3746R
NPN SILICON TRANSISTOR

NPN SILICON TRANSISTOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1050828-2SC3746R 2SC3746R
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors
Package Type SOT3 TO-220; TO-220-3 Full Pack
Polarity NPN; NPN
IC(max) 5000 milliamps
VCEO 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A PNP medium power transistors - BC69PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
Bipolar Transistors - 1219470 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details