onsemi 80V 4A 40000mW Bipolar Transistor 2SC3675

Description
Trans GP BJT NPN 80V 4A 40000mW 3-Pin(3+Tab) TO-225 Box Product overview: 2SC3675 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A, 40000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, 40000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3675 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 80V 4A 40000mW 3-Pin(3+Tab) TO-225 Box Product overview: 2SC3675 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A, 40000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, 40000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3675 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 4A 40000mW Bipolar Transistor
276-2SC3675
80V 4A 40000mW Bipolar Transistor 276-2SC3675
Trans GP BJT NPN 80V 4A 40000mW 3-Pin(3+Tab) TO-225 Box Product overview: 2SC3675 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A, 40000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, 40000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3675 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 80V 4A 40000mW 3-Pin(3+Tab) TO-225 Box Product overview: 2SC3675 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A, 40000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, 40000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3675 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155937-2SC3675 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155937-2SC3675
Discrete Semiconductor Products 155937-2SC3675
Manufacturer: ON Semiconductor Win Source Part Number: 155937-2SC3675 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC3675 Introduction Date: June 23, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 155937-2SC3675
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC3675
Introduction Date: June 23, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC3675 155937-2SC3675
Product Name 80V 4A 40000mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data