onsemi 25V 0.3A 200mW Bipolar Transistor 2SC3661

Description
Trans GP BJT NPN 25V 0.3A 200mW 3-Pin Case CP Product overview: 2SC3661 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.3A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.3A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3661 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 25V 0.3A 200mW 3-Pin Case CP Product overview: 2SC3661 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.3A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.3A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3661 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 0.3A 200mW Bipolar Transistor
276-2SC3661
25V 0.3A 200mW Bipolar Transistor 276-2SC3661
Trans GP BJT NPN 25V 0.3A 200mW 3-Pin Case CP Product overview: 2SC3661 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.3A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.3A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3661 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 25V 0.3A 200mW 3-Pin Case CP Product overview: 2SC3661 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.3A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.3A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3661 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155929-2SC3661 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155929-2SC3661
Discrete Semiconductor Products 155929-2SC3661
Manufacturer: ON Semiconductor Win Source Part Number: 155929-2SC3661 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC3661 Alternative Parts (Cross-Reference): 2SD1938S; 2SD1938FS; 2SD1938; 2SD1938T; Introduction Date: June 24, 2004 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 155929-2SC3661
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC3661
Alternative Parts (Cross-Reference): 2SD1938S; 2SD1938FS; 2SD1938; 2SD1938T;
Introduction Date: June 24, 2004
ECCN: EAR99
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC3661 155929-2SC3661
Product Name 25V 0.3A 200mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data