Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BIPOLAR RF TRANSISTORS
ONSEMI
2SC3656-AA --
onsemi
2SC3656-AA
Description
Small Signal Bipolar Transistor, 0.1A, 50V, NPN, TO-92
Rochester Electronics
Done
Request a Quote
Email Supplier
Description
Small Signal Bipolar Transistor, 0.1A, 50V, NPN, TO-92
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
2SC3656-AA
2SC3656-AA
Small Signal Bipolar Transistor, 0.1A, 50V, NPN, TO-92
Small Signal Bipolar Transistor, 0.1A, 50V, NPN, TO-92
Supplier's Site
Technical Specifications
Rochester Electronics
Product Category
Bipolar RF Transistors
Product Number
2SC3656-AA
Polarity
NPN
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
TRANSISTORS - Transistors (BJT) - Single - 2SC2344E
2SC2344E
Specs
Package Type
SOT3
View Details
RS Components, Ltd.
Bipolar Transistors
1219473
Specs
Polarity
NPN; PNP
Package Type
Sot-363 (sc-88)
Number of units in IC
2
View Details
Nexperia B.V.
NPN resistor-equipped transistor; R1 = 2.2 kΩ, R2 = open
PDTC123TMB,315
Specs
Package Type
SOT883B SOT883B
View Details
4
suppliers
Infineon Technologies AG
Bipolar Transistor Arrays
BC846SH6727XTSA1
Specs
Polarity
NPN
Package Type
6-VSSOP, SC-88, SOT-363
View Details
5
suppliers