Trans GP BJT NPN 100V 0.2A 4-Pin (3+Tab) PCP Product overview: 2SC3651 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3651 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 155925-2SC3651
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC3651
Introduction Date: March 03, 2010
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SC3651 | 155925-2SC3651 |
| Product Name | 100V 0.2A Bipolar Transistor | Discrete Semiconductor Products |
| Package Type | SOT3 |