onsemi 0.2A 100V Bipolar Transistor 2SC3651-OTE-TD-E

Description
BIP NPN 0.2A 100V Product overview: 2SC3651-OTE-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 100V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2A, 100V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3651-OTE-TD-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BIP NPN 0.2A 100V Product overview: 2SC3651-OTE-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 100V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2A, 100V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3651-OTE-TD-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.2A 100V Bipolar Transistor - 276-2SC3651-OTE-TD-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2A 100V Bipolar Transistor
276-2SC3651-OTE-TD-E
0.2A 100V Bipolar Transistor 276-2SC3651-OTE-TD-E
BIP NPN 0.2A 100V Product overview: 2SC3651-OTE-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 100V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2A, 100V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3651-OTE-TD-E can be used for catalog matching and distributor lookup.

BIP NPN 0.2A 100V Product overview: 2SC3651-OTE-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 100V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2A, 100V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3651-OTE-TD-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC3651-OTE-TD-E - 728880-2SC3651-OTE-TD-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC3651-OTE-TD-E
728880-2SC3651-OTE-TD-E
TRANSISTORS - Transistors (BJT) - Single - 2SC3651-OTE-TD-E 728880-2SC3651-OTE-TD-E
Manufacturer: ON Semiconductor Win Source Part Number: 728880-2SC3651-OTE-T D-E Manufacturer Homepage: www.onsemi.com Reference case: SOT-89 Reference Date Code: 13 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 728880-2SC3651-OTE-TD-E
Manufacturer Homepage: www.onsemi.com
Reference case: SOT-89
Reference Date Code: 13
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
 - 2SC3651-OTE-TD-E - Rochester Electronics
Newburyport, MA, United States
Bipolar Transistor, NPN 0.2A 100V

Bipolar Transistor, NPN 0.2A 100V

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC3651-OTE-TD-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC3651-OTE-TD-E
BIP NPN 0.2A 100V

BIP NPN 0.2A 100V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC3651-OTE-TD-E 728880-2SC3651-OTE-TD-E 2SC3651-OTE-TD-E 2SC3651-OTE-TD-E
Product Name 0.2A 100V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC3651-OTE-TD-E Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219574 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
50 V, 100 mA NPN general-purpose transistors - 2PD601ASL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
5 suppliers
Single Bipolar Transistors - BC847BWE6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers