NPN Epitaxial Planar Silicon Transistor
Manufacturer: ON Semiconductor
Win Source Part Number: 155924-2SC3650-TD-E
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC3650-TD-E
Alternative Parts (Cross-Reference): 2SC3650;
Introduction Date: March 03, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Trans GP BJT NPN 25V 1.2A 1500mW 4-Pin(3+Tab) PCP Product overview: 2SC3650-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1.2A, 1500mW. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 1.2A, 1500mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3650-TD-E can be used for catalog matching and distributor lookup.
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC3650-TD-E | 155924-2SC3650-TD-E | 276-2SC3650-TD-E |
| Product Name | Discrete Semiconductor Products | 25V 1.2A 1500mW Bipolar Transistor | |
| Polarity | NPN | ||
| Package Type | TO-243AA | SOT3 | |
| IC(max) | 1200 milliamps |