Bipolar (BJT) Transistor NPN 160V 1.5A 120MHz 500mW Surface Mount PCP
Bipolar Transistor, 160V, 1.5A, Low VCE(sat), (PNP)NPN Single PCP, SOT-89 / PCP-1, 1000-REEL Product overview: 2SC3649T-TD-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.5A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.5A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3649T-TD-H can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 762600-2SC3649T-TD-H
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-243AA
Mounting: SMD
Power - Max: 500mW
Transistor Type: NPN
Frequency - Transition: 120MHz
Family Name: 2SC3649T
Categories: Discrete Semiconductor Products
Manufacturer Package: PCP
Current - Collector (Ic) (Maximum): 1.5A
Voltage - Collector Emitter Breakdown (Maximum): 160V
Vce Saturation (Maximum) @ Ib, Ic: 450mV @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 1μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 100mA, 5V
Alternative Parts (Cross-Reference): 2SD669AL-D-AB3-R; 2SD669AG-C-AB3-R; 2SD669A-B-AB3-R; ;
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Bipolar Transistors - BJT BIP NPN 1.5A 160V
TRANS, BIPOLAR, NPN, 160V, 1.5A, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage Max:160V; Continuous Collector Current:1.5A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
TRANS NPN 160V 1.5A PCP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC3649T-TD-HOSTR-ND | 276-2SC3649T-TD-H | 762600-2SC3649T-TD-H | 2SC3649T-TD-H | 07W7650 | 2SC3649T-TD-H | 598-2SC3649T-TD-H |
| Product Name | Single Bipolar Transistors | 160V 1.5A SOT-89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SC3649T-TD-H | Bipolar Transistors - BJT | Trans, Bipolar, Npn, 160V, 1.5A, Sot-89; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | GP BJT |
| Polarity | NPN | NPN | NPN | NPN; NPN | |||
| Package Type | TO-243AA | SOT3 | TO-3; SOT89 | ||||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||||
| VCEO | 160 volts | 160 volts | 160 volts | ||||
| PD | 500 milliwatts | 500 milliwatts |