Bipolar Transistor, 160V, 1.5A, Low VCE(sat), (PNP)NPN Single PCP hFE = 140-280, SOT-89 / PCP-1, 1000-REEL Product overview: 2SC3649S-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.5A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.5A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3649S-TD-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 096361-2SC3649S-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 450mV @ 50mA, 500mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor NPN 160V 1.5A 120MHz 500mW Surface Mount PCP
Bipolar (BJT) Transistor NPN 160V 1.5A 120MHz 500mW Surface Mount PCP
Bipolar (BJT) Transistor NPN 160V 1.5A 120MHz 500mW Surface Mount PCP
TRANSISTOR, NPN, 160V, 1.5A, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:160V; Transition Frequency ft:120MHz; Power Dissipation Pd:1.5W; DC Collector Current:1.5A; DC Current Gain hFE:140hFE; Transistor Case RoHS Compliant: Yes
Bipolar Transistors - BJT BIP NPN 1.5A 160V
TRANS NPN 160V 1.5A PCP
TRANS NPN 160V 1.5A PCP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SC3649S-TD-E | 096361-2SC3649S-TD-E | 2SC3649S-TD-EOSDKR-ND | 31AC2708 | 2SC3649S-TD-E | 2SC3649S-TD-E | 2SC3649S-TD-E |
| Product Name | 160V 1.5A SOT-89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SC3649S-TD-E | Single Bipolar Transistors | Transistor, Npn, 160V, 1.5A, Sot-89; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN; NPN | ||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||||
| VCEO | 160 volts | 160 volts | 160 volts | ||||
| VCBO | 180 volts | ||||||
| fT | 120 MHz |