Transistor NPN 160V 0.7A Predriver PCP4
Transistor NPN 160V 0.7A Predriver PCP4
Transistor NPN 160V 0.7A Predriver PCP4
Manufacturer: ON Semiconductor
Win Source Part Number: 1004381-2SC3648S-TD-
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 400mV @ 25mA, 250mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor NPN 160V 700mA 120MHz 500mW Surface Mount PCP
Bipolar (BJT) Transistor NPN 160V 700mA 120MHz 500mW Surface Mount PCP
Bipolar (BJT) Transistor NPN 160V 700mA 120MHz 500mW Surface Mount PCP
Bipolar Transistor, 160V, 0.7A, Low VCE(sat), (PNP)NPN Single PCP hFE = 140-280, SOT-89 / PCP-1, 1000-REEL Product overview: 2SC3648S-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 0.7A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 0.7A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3648S-TD-E can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT BIP NPN 0.7A 160V
TRANS NPN 160V 0.7A PCP
TRANS NPN 160V 0.7A PCP
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 7925048 | 7925048P | 1004381-2SC3648S-TD-E | 2SC3648S-TD-EOSTR-ND | 276-2SC3648S-TD-E | 2SC3648S-TD-E | 2SC3648S-TD-E | 2SC3648S-TD-E |
| Product Name | Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SC3648S-TD-E | Single Bipolar Transistors | 160V 0.7A SOT-89 Bipolar Transistor | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | |||
| Package Type | Pcp | PCP | SOT3; PCP | TO-243AA | TO-243AA | |||
| Number of units in IC | 1 | |||||||
| IC(max) | 700 milliamps | 700 milliamps | ||||||
| VCEO | 160 volts | 160 volts |