Manufacturer: ON Semiconductor
Win Source Part Number: 197528-2SC3647T-TD
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 400mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
TRANS NPN 100V 2A SOT89-3 Product overview: 2SC3647T-TD from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3647T-TD can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 197528-2SC3647T-TD | 276-2SC3647T-TD |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC3647T-TD | 100V 2A SOT89 Bipolar Transistor |
| Polarity | NPN; NPN | NPN |