Bipolar (BJT) Transistor NPN 100V 2A 120MHz 500mW Surface Mount PCP
Bipolar (BJT) Transistor NPN 100V 2A 120MHz 500mW Surface Mount PCP
Bipolar (BJT) Transistor NPN 100V 2A 120MHz 500mW Surface Mount PCP
Bipolar Transistor, (-)100V, (-)2A, Low VCE(sat), (PNP)NPN Single PCP, SOT-89 / PCP-1, 1000-REEL Product overview: 2SC3647T-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3647T-TD-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 038907-2SC3647T-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 400mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
TRANSISTOR, NPN, 100V, 2A, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:2A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN 100V 2A PCP
Bipolar Transistors - BJT BIP NPN 2A 100V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC3647T-TD-EOSTR-ND | 276-2SC3647T-TD-E | 038907-2SC3647T-TD-E | 99AC6854 | 2SC3647T-TD-E | 2SC3647T-TD-E |
| Product Name | Single Bipolar Transistors | 100V 2A SOT-89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SC3647T-TD-E | Transistor, Npn, 100V, 2A, Sot-89; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | NPN | |||
| Package Type | TO-243AA | SOT3; PCP | TO-3; SOT89 | |||
| Transistor Type | Transistor, Npn, 100V, 2A, Sot-89; Transistor Polarity Onsemi |