onsemi 100V 1A Bipolar Transistor 2SC3646T-P-TD-E

Description
TRANS NPN 100V 1A PCP Product overview: 2SC3646T-P-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3646T-P-TD-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 100V 1A PCP Product overview: 2SC3646T-P-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3646T-P-TD-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 1A Bipolar Transistor
276-2SC3646T-P-TD-E
100V 1A Bipolar Transistor 276-2SC3646T-P-TD-E
TRANS NPN 100V 1A PCP Product overview: 2SC3646T-P-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3646T-P-TD-E can be used for catalog matching and distributor lookup.

TRANS NPN 100V 1A PCP Product overview: 2SC3646T-P-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3646T-P-TD-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC3646T-P-TD-E - 1004380-2SC3646T-P-TD-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC3646T-P-TD-E
1004380-2SC3646T-P-TD-E
TRANSISTORS - Transistors (BJT) - Single - 2SC3646T-P-TD-E 1004380-2SC3646T-P-TD-E
Manufacturer: ON Semiconductor Win Source Part Number: 1004380-2SC3646T-P-T D-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Case / Package: PCP Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 400mV @ 40mA, 400mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 5V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1004380-2SC3646T-P-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PCP
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 400mV @ 40mA, 400mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC3646T-P-TD-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC3646T-P-TD-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC3646T-P-TD-E
TRANS NPN 100V 1A PCP

TRANS NPN 100V 1A PCP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SC3646T-P-TD-E 1004380-2SC3646T-P-TD-E 2SC3646T-P-TD-E
Product Name 100V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC3646T-P-TD-E Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3; PCP
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data