onsemi Single Bipolar Transistors 2SC3646S-TD-E

Description
Bipolar (BJT) Transistor NPN 100V 1A 120MHz 500mW Surface Mount PCP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 100V 1A 120MHz 500mW Surface Mount PCP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC3646S-TD-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC3646S-TD-EOSTR-ND
Single Bipolar Transistors 2SC3646S-TD-EOSTR-ND
Bipolar (BJT) Transistor NPN 100V 1A 120MHz 500mW Surface Mount PCP

Bipolar (BJT) Transistor NPN 100V 1A 120MHz 500mW Surface Mount PCP

Buy Now Datasheet
Single Bipolar Transistors - 2SC3646S-TD-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC3646S-TD-EOSDKR-ND
Single Bipolar Transistors 2SC3646S-TD-EOSDKR-ND
Bipolar (BJT) Transistor NPN 100V 1A 120MHz 500mW Surface Mount PCP

Bipolar (BJT) Transistor NPN 100V 1A 120MHz 500mW Surface Mount PCP

Buy Now Datasheet
Single Bipolar Transistors - 2SC3646S-TD-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC3646S-TD-EOSCT-ND
Single Bipolar Transistors 2SC3646S-TD-EOSCT-ND
Bipolar (BJT) Transistor NPN 100V 1A 120MHz 500mW Surface Mount PCP

Bipolar (BJT) Transistor NPN 100V 1A 120MHz 500mW Surface Mount PCP

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC3646S-TD-E - 110281-2SC3646S-TD-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC3646S-TD-E
110281-2SC3646S-TD-E
TRANSISTORS - Transistors (BJT) - Single - 2SC3646S-TD-E 110281-2SC3646S-TD-E
Manufacturer: ON Semiconductor Win Source Part Number: 110281-2SC3646S-TD-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PCP Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 400mV @ 40mA, 400mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 5V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 110281-2SC3646S-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 400mV @ 40mA, 400mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 1A SOT-89 Bipolar Transistor
276-2SC3646S-TD-E
100V 1A SOT-89 Bipolar Transistor 276-2SC3646S-TD-E
Bipolar Transistor, 100V, 1A, Low VCE(sat), (PNP)NPN Single PCP hFE = 140 - 280, SOT-89 / PCP-1, 1000-REEL Product overview: 2SC3646S-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3646S-TD-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, 100V, 1A, Low VCE(sat), (PNP)NPN Single PCP hFE = 140 - 280, SOT-89 / PCP-1, 1000-REEL Product overview: 2SC3646S-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3646S-TD-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 7740691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7740691
Bipolar Transistors 7740691
Transistor NPN 100V 1A hfe140-280 SOT89

Transistor NPN 100V 1A hfe140-280 SOT89

Supplier's Site
Bipolar Transistors - 7740691P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7740691P
Bipolar Transistors 7740691P
Transistor NPN 100V 1A hfe140-280 SOT89

Transistor NPN 100V 1A hfe140-280 SOT89

Supplier's Site
Bipolar Transistors - 1454716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1454716
Bipolar Transistors 1454716
Transistor NPN 100V 1A hfe140-280 SOT89

Transistor NPN 100V 1A hfe140-280 SOT89

Supplier's Site
Transistor, Npn, 100V, 1A, Sot-89; Transistor Polarity Onsemi - 99AC6851 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 100V, 1A, Sot-89; Transistor Polarity Onsemi
99AC6851
Transistor, Npn, 100V, 1A, Sot-89; Transistor Polarity Onsemi 99AC6851
TRANSISTOR, NPN, 100V, 1A, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:120MHz; Power Dissipation Pd:1.3W; DC Collector Current:1A; DC Current Gain hFE:140hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 100V, 1A, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:120MHz; Power Dissipation Pd:1.3W; DC Collector Current:1A; DC Current Gain hFE:140hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SC3646S-TD-E
Bipolar Transistors - BJT 2SC3646S-TD-E
Bipolar Transistors - BJT BIP NPN 1A 100V

Bipolar Transistors - BJT BIP NPN 1A 100V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC3646S-TD-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC3646S-TD-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC3646S-TD-E
TRANS NPN 100V 1A PCP

TRANS NPN 100V 1A PCP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SC3646S-TD-EOSTR-ND 110281-2SC3646S-TD-E 276-2SC3646S-TD-E 7740691 7740691P 99AC6851 2SC3646S-TD-E 2SC3646S-TD-E
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SC3646S-TD-E 100V 1A SOT-89 Bipolar Transistor Bipolar Transistors Bipolar Transistors Transistor, Npn, 100V, 1A, Sot-89; Transistor Polarity Onsemi Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN NPN NPN NPN
Package Type TO-243AA SOT3; PCP Pcp PCP TO-3; SOT89 PCP
IC(max) 1000 milliamps 1000 milliamps
VCEO 100 volts 100 volts
VCBO 120 volts
Unlock Full Specs
to access all available technical data