onsemi 200V 0.15A Bipolar Transistor 2SC3601E

Description
Trans NPN 200V 0.15A TO126-3 Product overview: 2SC3601E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 0.15A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3601E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans NPN 200V 0.15A TO126-3 Product overview: 2SC3601E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 0.15A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3601E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 0.15A Bipolar Transistor
283-2SC3601E
200V 0.15A Bipolar Transistor 283-2SC3601E
Trans NPN 200V 0.15A TO126-3 Product overview: 2SC3601E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 0.15A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3601E can be used for catalog matching and distributor lookup.

Trans NPN 200V 0.15A TO126-3 Product overview: 2SC3601E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 0.15A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3601E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2SC3601E - 1037085-2SC3601E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC3601E
1037085-2SC3601E
TRANSISTORS - RF Transistors (BJT) - 2SC3601E 1037085-2SC3601E
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037085-2SC3601E Packaging: Bulk Mounting: SMD (SMT) Number of Pins: 126 Categories: RF Transistors(BJT) Case / Package: TO Alternative Parts (Cross-Reference): 2SA1407E; 2SA17232SC3601-E; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Max Power Dissipation: 1.2 W Collector Emitter Breakdown Voltage: 200 V Collector Emitter Voltage (VCEO): 600 mV Max Collector Current: 150 mA Transition Frequency: 400 MHz

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037085-2SC3601E
Packaging: Bulk
Mounting: SMD (SMT)
Number of Pins: 126
Categories: RF Transistors(BJT)
Case / Package: TO
Alternative Parts (Cross-Reference): 2SA1407E; 2SA17232SC3601-E;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Max Power Dissipation: 1.2 W
Collector Emitter Breakdown Voltage: 200 V
Collector Emitter Voltage (VCEO): 600 mV
Max Collector Current: 150 mA
Transition Frequency: 400 MHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 283-2SC3601E 1037085-2SC3601E
Product Name 200V 0.15A Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SC3601E
Package Type Bulk SOT3; TO
Unlock Full Specs
to access all available technical data