onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SC3599E

Description
Win Source Part Number: 1315072-2SC3599E Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Sanyo RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1315072-2SC3599E Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Sanyo RoHS Status: Not applicable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SC3599 is an NPN bipolar junction transistor designed for ultrahigh-definition CRT display and video output applications. It is housed in a TO-126 package with physical dimensions of 8.0 mm length, 4.0 mm width, and 5.1 mm height. The device has a collector-to-emitter breakdown voltage of 120 V, a continuous collector current rating of 300 mA, and a collector dissipation of 8 W at a case temperature of 25°C. It features a gain-bandwidth product of 500 MHz, a reverse transfer capacitance of 2.5 pF, and a complementary pairing with the 2SA1405 PNP transistor. The part meets standard semiconductor reliability requirements as implied by its listed absolute and electrical ratings, though no external standards such as AEC-Q200 or RoHS are explicitly cited. 2SC3599E is a variant of this series with a specified hFE range of 100 to 200, consistent with the E-bin classification for the 2SC3599 under typical test conditions.

Datasheet Summary
Powered by GS/AI

The 2SC3599 is an NPN bipolar junction transistor designed for ultrahigh-definition CRT display and video output applications. It is housed in a TO-126 package with physical dimensions of 8.0 mm length, 4.0 mm width, and 5.1 mm height. The device has a collector-to-emitter breakdown voltage of 120 V, a continuous collector current rating of 300 mA, and a collector dissipation of 8 W at a case temperature of 25°C. It features a gain-bandwidth product of 500 MHz, a reverse transfer capacitance of 2.5 pF, and a complementary pairing with the 2SA1405 PNP transistor. The part meets standard semiconductor reliability requirements as implied by its listed absolute and electrical ratings, though no external standards such as AEC-Q200 or RoHS are explicitly cited. 2SC3599E is a variant of this series with a specified hFE range of 100 to 200, consistent with the E-bin classification for the 2SC3599 under typical test conditions.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1315072-2SC3599E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1315072-2SC3599E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1315072-2SC3599E
Win Source Part Number: 1315072-2SC3599E Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Sanyo RoHS Status: Not applicable

Win Source Part Number: 1315072-2SC3599E
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: *
Package: Bulk
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: Sanyo
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1315072-2SC3599E
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products