Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 075469-2SC3503DSTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 600mV @ 2mA, 20mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 60 @ 10mA, 10V
Maximum Power Dissipation: 7W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 300V 100mA 150MHz 7W Through Hole TO-126-3
Small Signal Bipolar Transistor Product overview: 2SC3503DSTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3503DSTU can be used for catalog matching and distributor lookup.
TRANS NPN 300V 0.1A TO126-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 075469-2SC3503DSTU | 2SC3503DSTU-ND | 276-2SC3503DSTU | 2SC3503DSTU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC3503DSTU | Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | |
| Package Type | SOT3; TO-126 | TO-225AA, TO-126-3 | ||
| IC(max) | 100 milliamps | 100 milliamps | ||
| VCEO | 300 volts | 300 volts | ||
| VCBO | 300 volts |