Bipolar (BJT) Transistor NPN 300V 100mA 150MHz 7W Through Hole TO-126-3
TRANS NPN 300V 0.1A TO126-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SC3503CSTU-ND | 2SC3503CSTU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |