Manufacturer: ON Semiconductor
Win Source Part Number: 155841-2SC3502-E
Category: Discrete Semiconductor Products
Family: RF Transistors(BJT)
Family Name: 2SC3502-E
Introduction Date: February 26, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Trans GP BJT NPN 200V 0.1A 1200mW 3-Pin TO-126 Product overview: 2SC3502-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.1A, 1200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 0.1A, 1200mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3502-E can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 155841-2SC3502-E | 283-2SC3502-E |
| Product Name | Discrete Semiconductor Products | 200V 0.1A 1200mW Bipolar Transistor |
| Package Type | SOT3 |