onsemi 300V 0.1A 1000MW Bipolar Transistor 2SC3468E-AE

Description
Trans Gp Bjt NPN 300V 0.1A 1000MW Product overview: 2SC3468E-AE from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.1A, 1000MW. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.1A, 1000MW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3468E-AE can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans Gp Bjt NPN 300V 0.1A 1000MW Product overview: 2SC3468E-AE from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.1A, 1000MW. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.1A, 1000MW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3468E-AE can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 0.1A 1000MW Bipolar Transistor
283-2SC3468E-AE
300V 0.1A 1000MW Bipolar Transistor 283-2SC3468E-AE
Trans Gp Bjt NPN 300V 0.1A 1000MW Product overview: 2SC3468E-AE from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.1A, 1000MW. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.1A, 1000MW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3468E-AE can be used for catalog matching and distributor lookup.

Trans Gp Bjt NPN 300V 0.1A 1000MW Product overview: 2SC3468E-AE from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.1A, 1000MW. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.1A, 1000MW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3468E-AE can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2SC3468E-AE - 1037064-2SC3468E-AE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC3468E-AE
1037064-2SC3468E-AE
TRANSISTORS - RF Transistors (BJT) - 2SC3468E-AE 1037064-2SC3468E-AE
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037064-2SC3468E-AE Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037064-2SC3468E-AE
Categories: RF Transistors(BJT)
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-2SC3468E-AE 1037064-2SC3468E-AE
Product Name 300V 0.1A 1000MW Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SC3468E-AE
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

NPN general purpose transistor - 2PD1820AS,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 50 volts
View Details
8 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817-16B5000 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
IC(max) 500 milliamps
VCEO 45 volts
View Details
Bipolar Transistors - 1219445 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details