onsemi 2SC3468D-AE

Description
Small Signal Bipolar Transistor, 0.1A, 300V, NPN, TO-226
Request a Quote
Description
Small Signal Bipolar Transistor, 0.1A, 300V, NPN, TO-226
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2SC3468D-AE is an NPN silicon transistor for high-definition CRT video output applications, housed in a TO-226 package measuring 6.0 mm in length, 5.0 mm in width, and 1.45 mm in lead spacing. It has a collector-to-emitter breakdown voltage of 300 V, a continuous collector current rating of 100 mA, and a collector dissipation of 1.0 W. The reverse transfer capacitance is 1.8 pF, and the gain-bandwidth product is 150 MHz. The DC current gain is classified between 60 and 120 at VCE = -10 V and IC = -10 mA. The maximum junction temperature is 150 °C, and the device complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

2SC3468D-AE is an NPN silicon transistor for high-definition CRT video output applications, housed in a TO-226 package measuring 6.0 mm in length, 5.0 mm in width, and 1.45 mm in lead spacing. It has a collector-to-emitter breakdown voltage of 300 V, a continuous collector current rating of 100 mA, and a collector dissipation of 1.0 W. The reverse transfer capacitance is 1.8 pF, and the gain-bandwidth product is 150 MHz. The DC current gain is classified between 60 and 120 at VCE = -10 V and IC = -10 mA. The maximum junction temperature is 150 °C, and the device complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
 - 2SC3468D-AE - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A, 300V, NPN, TO-226

Small Signal Bipolar Transistor, 0.1A, 300V, NPN, TO-226

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Bipolar RF Transistors
Product Number 2SC3468D-AE
Polarity NPN
Unlock Full Specs
to access all available technical data