onsemi 2SC3461M

Description
NPN Triple Diffused Planar Type Silicon Transistor For 800V/8A Switching Regulator Applications
Request a Quote
Description
NPN Triple Diffused Planar Type Silicon Transistor For 800V/8A Switching Regulator Applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN triple diffused planar silicon transistor for switching regulator applications with a collector-to-emitter voltage rating of 800 V, collector current of 8 A, and collector dissipation of 140 W at Tc=25°C. It features a high breakdown voltage, high-speed switching with a turn-on time of 0.5 µs, storage time of 3.0 µs, and fall time of 0.3 µs. The package is TO-3PB with dimensions of 15.6 mm height, 5.45 mm width, and 14.0 mm length. The transistor has a gain-bandwidth product of 15 MHz and an output capacitance of 155 pF. The hFE1 current gain ranges from 20 to 40 for the M variant. Junction temperature is rated up to 150°C.

Datasheet Summary
Powered by GS/AI

NPN triple diffused planar silicon transistor for switching regulator applications with a collector-to-emitter voltage rating of 800 V, collector current of 8 A, and collector dissipation of 140 W at Tc=25°C. It features a high breakdown voltage, high-speed switching with a turn-on time of 0.5 µs, storage time of 3.0 µs, and fall time of 0.3 µs. The package is TO-3PB with dimensions of 15.6 mm height, 5.45 mm width, and 14.0 mm length. The transistor has a gain-bandwidth product of 15 MHz and an output capacitance of 155 pF. The hFE1 current gain ranges from 20 to 40 for the M variant. Junction temperature is rated up to 150°C.

Suppliers

Company
Product
Description
Supplier Links
 - 2SC3461M - Rochester Electronics
Newburyport, MA, United States
NPN Triple Diffused Planar Type Silicon Transistor For 800V/8A Switching Regulator Applications

NPN Triple Diffused Planar Type Silicon Transistor For 800V/8A Switching Regulator Applications

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category RF Transistors
Product Number 2SC3461M
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details