onsemi 50V 0.1A Bipolar Transistor 2SC3395-TB-E

Description
Bipolar NPN Transistor, 0.1A 50V BIAS R
Request a Quote
Description
Bipolar NPN Transistor, 0.1A 50V BIAS R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2SC3395-TB-E - Rochester Electronics
Newburyport, MA, United States
Bipolar NPN Transistor, 0.1A 50V BIAS R

Bipolar NPN Transistor, 0.1A 50V BIAS R

Supplier's Site
50V 0.1A Bipolar Transistor - 292-2SC3395-TB-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 0.1A Bipolar Transistor
292-2SC3395-TB-E
50V 0.1A Bipolar Transistor 292-2SC3395-TB-E
TRANS PREBIAS NPN 50V 0.1A Product overview: 2SC3395-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-2SC3395-TB-E can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V 0.1A Product overview: 2SC3395-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-2SC3395-TB-E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SC3395-TB-E - 815256-2SC3395-TB-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC3395-TB-E
815256-2SC3395-TB-E
TRANSISTORS - Transistors (BJT) - Single - 2SC3395-TB-E 815256-2SC3395-TB-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 815256-2SC3395-TB-E Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 815256-2SC3395-TB-E
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC3395-TB-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC3395-TB-E
TRANS PREBIAS NPN 50V 0.1A

TRANS PREBIAS NPN 50V 0.1A

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2SC3395-TB-E 292-2SC3395-TB-E 815256-2SC3395-TB-E 2SC3395-TB-E
Product Name 50V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC3395-TB-E Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data