Bipolar NPN Transistor, 0.5A 50V
Win Source Part Number: 1172717-2SC3392-6-TB
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: ONSONS2SC3392-6-TB-E
RoHS Status: Not applicable
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC3392-6-TB-E | 1172717-2SC3392-6-TB-E |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | |
| Polarity | NPN |