Manufacturer: ON Semiconductor
Win Source Part Number: 728875-2SC3392-5-TB-
Manufacturer Homepage: www.onsemi.com
Reference case: SOT23
Reference Date Code: 16+
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Bipolar NPN Transistor, 0.5A 50V
BIP NPN 0.5A 50V
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 728875-2SC3392-5-TB-E | 2SC3392-5-TB-E | 2SC3392-5-TB-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC3392-5-TB-E | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN |