onsemi Discrete Semiconductor Products 2SC3361

Description
Manufacturer: ON Semiconductor Win Source Part Number: 155764-2SC3361 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC3361 Alternative Parts (Cross-Reference): 2SC3295-A(5LCA-O,F; 2SC3295-A(F)2SC3295- A(5LMATV,F; CMPT6429 PBFREE; Introduction Date: August 29, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 155764-2SC3361 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC3361 Alternative Parts (Cross-Reference): 2SC3295-A(5LCA-O,F; 2SC3295-A(F)2SC3295- A(5LMATV,F; CMPT6429 PBFREE; Introduction Date: August 29, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 155764-2SC3361 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155764-2SC3361
Discrete Semiconductor Products 155764-2SC3361
Manufacturer: ON Semiconductor Win Source Part Number: 155764-2SC3361 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC3361 Alternative Parts (Cross-Reference): 2SC3295-A(5LCA-O,F; 2SC3295-A(F)2SC3295- A(5LMATV,F; CMPT6429 PBFREE; Introduction Date: August 29, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 155764-2SC3361
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC3361
Alternative Parts (Cross-Reference): 2SC3295-A(5LCA-O,F; 2SC3295-A(F)2SC3295-A(5LMATV,F; CMPT6429 PBFREE;
Introduction Date: August 29, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
50V 0.15A 150mW Bipolar Transistor
276-2SC3361
50V 0.15A 150mW Bipolar Transistor 276-2SC3361
Trans GP BJT NPN 50V 0.15A 150mW 3-Pin Case CP Product overview: 2SC3361 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3361 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 50V 0.15A 150mW 3-Pin Case CP Product overview: 2SC3361 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3361 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 155764-2SC3361 276-2SC3361
Product Name Discrete Semiconductor Products 50V 0.15A 150mW Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data