onsemi 0.15A 50V Bipolar Transistor 2SC3361-5-TB-E

Description
Bipolar NPN Transistor, 0.15A 50V
Request a Quote Datasheet
Description
Bipolar NPN Transistor, 0.15A 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SC3361-5-TB-E - Rochester Electronics
Newburyport, MA, United States
Bipolar NPN Transistor, 0.15A 50V

Bipolar NPN Transistor, 0.15A 50V

Supplier's Site Datasheet
Singapore, Singapore
0.15A 50V Bipolar Transistor
276-2SC3361-5-TB-E
0.15A 50V Bipolar Transistor 276-2SC3361-5-TB-E
BIP NPNP 0.15A 50V Product overview: 2SC3361-5-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3361-5-TB-E can be used for catalog matching and distributor lookup.

BIP NPNP 0.15A 50V Product overview: 2SC3361-5-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3361-5-TB-E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC3361-5-TB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC3361-5-TB-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC3361-5-TB-E
BIP NPNP 0.15A 50V

BIP NPNP 0.15A 50V

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SC3361-5-TB-E 276-2SC3361-5-TB-E 2SC3361-5-TB-E
Product Name 0.15A 50V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistor - BC846BQC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 100 milliamps
VCEO 65 volts
View Details
5 suppliers
Bipolar Transistors - 1658551 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details